The OPA684 is a low-power, current feedback operational amplifier with a disable function, designed for applications such as broadcast video drivers and ADC input drivers. It is available in an SO-8 package with dimensions compatible with standard PCB layouts and operates over a temperature range of -40°C to +85°C. The device supports single supply voltages from +5V to +12V or dual supplies from ±2.5V to ±6V, with a quiescent supply current of 1.7 mA and a shutdown current of less than 100 µA. It provides a bandwidth of 160 MHz at a gain of +2, a slew rate of 750 V/µs, and outputs up to 120 mA while maintaining harmonic distortion below -78 dBc at 5 MHz. The output can swing rail-to-rail with ±4 V on ±5 V supplies. An enable/disable pin allows power reduction, and the part meets standard industrial temperature specifications.
Low-Power, Current Feedback Operational Amplifier With Disable 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 209512-OPA684IDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 210MHz
Amplifier Type: Current Feedback
Slew Rate: 820 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.7mA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1.9GHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
1.9GHz GBW CFA Op Amp 210MHz BW 1CH 8SOIC Product overview: OPA684IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9GHz, 210MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9GHz, 210MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA684IDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA684IDRG4 | 209512-OPA684IDRG4 | 687-OPA684IDRG4 |
| Product Name | OPA684 Low-Power, Current Feedback Operational Amplifier With Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA684IDRG4 | 1.9GHz 210MHz Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Closed-Loop Gain (AVCL) | 1 V/V | ||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts |
| VOS | 3.5 millivolts | 1.5 millivolts | |
| Quiescent Current (IQ) | 3900 microamps |