Texas Instruments OPA684 Low-Power, Current Feedback Operational Amplifier With Disable OPA684IDR

Description
Low-Power, Current Feedback Operational Amplifier With Disable 8-SOIC -40 to 85
Request a Quote
Description
Low-Power, Current Feedback Operational Amplifier With Disable 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA684IDR is a low-power, wideband current-feedback operational amplifier designed for high-performance applications. It features an internally closed-loop input buffer stage that enhances performance compared to traditional low-power current-feedback amplifiers. This architecture allows for a very low and linearized impedance path at the inverting input, improving bandwidth and harmonic distortion at higher gains. The amplifier supports a bandwidth greater than 120 MHz for gains above +10 and exhibits low distortion levels of less than -78 dBc at 5 MHz. It can deliver a high output current of 120 mA while operating on a single supply voltage ranging from +5V to +12V or dual supplies of ±2.5V to ±6.0V. The OPA684IDR consumes a low supply current of 1.7 mA and features a shutdown mode that reduces current to 100 µA. Applications for the OPA684IDR include low-power broadcast video drivers, equalizing filters, high-gain post amplifiers for SAW filters, multichannel summing amplifiers, and ADC input drivers. Its robust design and minimal output headroom requirements make it suitable for demanding applications, particularly in professional cameras and broadcast video systems.

Datasheet Summary
Powered by GS/AI

The OPA684IDR is a low-power, wideband current-feedback operational amplifier designed for high-performance applications. It features an internally closed-loop input buffer stage that enhances performance compared to traditional low-power current-feedback amplifiers. This architecture allows for a very low and linearized impedance path at the inverting input, improving bandwidth and harmonic distortion at higher gains. The amplifier supports a bandwidth greater than 120 MHz for gains above +10 and exhibits low distortion levels of less than -78 dBc at 5 MHz. It can deliver a high output current of 120 mA while operating on a single supply voltage ranging from +5V to +12V or dual supplies of ±2.5V to ±6.0V. The OPA684IDR consumes a low supply current of 1.7 mA and features a shutdown mode that reduces current to 100 µA. Applications for the OPA684IDR include low-power broadcast video drivers, equalizing filters, high-gain post amplifiers for SAW filters, multichannel summing amplifiers, and ADC input drivers. Its robust design and minimal output headroom requirements make it suitable for demanding applications, particularly in professional cameras and broadcast video systems.

Suppliers

Company
Product
Description
Supplier Links
OPA684 Low-Power, Current Feedback Operational Amplifier With Disable - OPA684IDR - Texas Instruments
Dallas, TX, United States
OPA684 Low-Power, Current Feedback Operational Amplifier With Disable
OPA684IDR
OPA684 Low-Power, Current Feedback Operational Amplifier With Disable OPA684IDR
Low-Power, Current Feedback Operational Amplifier With Disable 8-SOIC -40 to 85

Low-Power, Current Feedback Operational Amplifier With Disable 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA684IDR - 1233926-OPA684IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA684IDR
1233926-OPA684IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA684IDR 1233926-OPA684IDR
Manufacturer: Texas Instruments Win Source Part Number: 1233926-OPA684IDR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 210MHz Amplifier Type: Current Feedback Current - Input Bias: 5μA Voltage - Input Offset: 1.5mV Family Name: OPA684 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 160mA SR - Slew Rate: 820 V/μs GBP - Gain Bandwidth Product: 1.9GHz Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V Alternative Parts (Cross-Reference): NCS2501DR2G; NCS2510DG; NCS2510D; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233926-OPA684IDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 210MHz
Amplifier Type: Current Feedback
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Family Name: OPA684
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 160mA
SR - Slew Rate: 820 V/μs
GBP - Gain Bandwidth Product: 1.9GHz
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): NCS2501DR2G; NCS2510DG; NCS2510D;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51510-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51510-1-ND
Instrumentation, Op Amps, Buffer Amps 296-51510-1-ND
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51510-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51510-2-ND
Instrumentation, Op Amps, Buffer Amps 296-51510-2-ND
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51510-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51510-6-ND
Instrumentation, Op Amps, Buffer Amps 296-51510-6-ND
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
210MHz 1.9GHz 160mA Operational Amplifier IC
687-OPA684IDR
210MHz 1.9GHz 160mA Operational Amplifier IC 687-OPA684IDR
210MHz Op Amp, 1.9GHz GBW, 160mA Output, 1.7mA Supply Product overview: OPA684IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210MHz, 1.9GHz, 160mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 210MHz, 1.9GHz, 160mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA684IDR can be used for catalog matching and distributor lookup.

210MHz Op Amp, 1.9GHz GBW, 160mA Output, 1.7mA Supply Product overview: OPA684IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210MHz, 1.9GHz, 160mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 210MHz, 1.9GHz, 160mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA684IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA684IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA684IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA684IDR
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA684IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA684IDR
Instrumentation, OP Amps, Buffer Amps OPA684IDR
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
IC OPAMP CFA 1.9GHZ 8SOIC - 815-OPA684IDR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP CFA 1.9GHZ 8SOIC
815-OPA684IDR
IC OPAMP CFA 1.9GHZ 8SOIC 815-OPA684IDR
IC OPAMP CFA 1.9GHZ 8SOIC

IC OPAMP CFA 1.9GHZ 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA684IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA684IDR
Instrumentation, OP Amps, Buffer Amps OPA684IDR
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA684IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA684IDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA684IDR
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA684IDR
High Speed Operational Amplifiers OPA684IDR
High Speed Operational Amplifiers Low-Power Current Feedback

High Speed Operational Amplifiers Low-Power Current Feedback

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA684IDR 1233926-OPA684IDR 296-51510-1-ND 687-OPA684IDR OPA684IDR OPA684IDR 815-OPA684IDR OPA684IDR OPA684IDR OPA684IDR
Product Name OPA684 Low-Power, Current Feedback Operational Amplifier With Disable Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA684IDR Instrumentation, Op Amps, Buffer Amps 210MHz 1.9GHz 160mA Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps IC OPAMP CFA 1.9GHZ 8SOIC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 5 to 12 volts 5 to 12 volts 5 volts 5 volts
VOS 3.5 millivolts 1.5 millivolts 1.5 millivolts 1.5 millivolts
Quiescent Current (IQ) 3900 microamps
Unlock Full Specs
to access all available technical data

Similar Products

LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116UAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
5 suppliers
Operational Amplifier IC - 687-CLC415AJ-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Operating Temperature -55 C (-67 F)
Package Type Bulk
View Details
4 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers