The OPA684IDBVTG4 is a low-power, wideband current-feedback operational amplifier designed for applications requiring high performance. It features an internally closed-loop input buffer stage that enhances linearity and reduces harmonic distortion, achieving low distortion levels of less than -78 dBc at 5 MHz. The amplifier supports a bandwidth exceeding 120 MHz for gains greater than +10, making it suitable for high-gain applications without significant bandwidth interaction. This device operates on a single supply voltage ranging from +5V to +12V or dual supplies of ±2.5V to ±6V, with a low supply current of 1.7 mA and a shutdown current of only 100 µA. The OPA684IDBVTG4 can deliver a full ±4V peak-to-peak output swing on ±5V supplies, with an output current capability of 120 mA, making it effective for driving loads such as broadcast video drivers and ADC input drivers. The operational amplifier is specified for a temperature range of -40°C to +85°C and is available in a SOT-23 package, which is suitable for compact designs. Its robust performance and low power consumption make it a viable choice for engineers looking for efficient amplification solutions in various applications.
Low-Power, Current Feedback Operational Amplifier With Disable 6-SOT-23 -40 to 85
Current Feedback Amplifier 1 Circuit SOT-23-6
Current Feedback Amplifier 1 Circuit SOT-23-6
IC OPAMP CFA 1 CIRCUIT SOT23-6
High Speed Operational Amplifiers Low-Power Current Feedback
IC OPAMP CFA 1 CIRCUIT SOT23-6
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA684IDBVTG4 | OPA684IDBVTG4-ND | OPA684IDBVTG4 | OPA684IDBVTG4 | OPA684IDBVTG4 | OPA684IDBVTG4 |
| Product Name | OPA684 Low-Power, Current Feedback Operational Amplifier With Disable | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||
| Supply Voltage (VS) | 5 to 12 volts | 12 volts | ||||
| VOS | 3.5 millivolts | 1.5 millivolts | ||||
| Quiescent Current (IQ) | 3900 microamps |