Low-Power, Current Feedback Operational Amplifier With Disable 6-SOT-23 -40 to 85
Current Feedback Amplifier 1 Circuit SOT-23-6
210MHz Op Amp, 1.9GHz GBW, 1.7mA, SOT-23-6 Product overview: OPA684IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210MHz, 1.9GHz, 1.7mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 210MHz, 1.9GHz, 1.7mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA684IDBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 142565-OPA684IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 210MHz
Amplifier Type: Current Feedback
Slew Rate: 820 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.7mA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1.9GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 1 Circuit SOT-23-6
High Speed Operational Amplifiers Low-Power Current Feedback
IC OPAMP CFA 1 CIRCUIT SOT23-6
IC OPAMP CFA 1 CIRCUIT SOT23-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA684IDBVR | OPA684IDBVR-ND | 687-OPA684IDBVR | 142565-OPA684IDBVR | OPA684IDBVR | OPA684IDBVR | OPA684IDBVR | OPA684IDBVR |
| Product Name | OPA684 Low-Power, Current Feedback Operational Amplifier With Disable | Instrumentation, Op Amps, Buffer Amps | 210MHz 1.9GHz 1.7mA SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA684IDBVR | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | 5 volts | ||||
| VOS | 3.5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| Quiescent Current (IQ) | 3900 microamps |