Low-Power, Current Feedback Operational Amplifier With Disable 8-SOIC -40 to 85
OPA684 Low-Power, Current Feedback Operational Amplifier With Disable
OPA684 Low-Power, Current Feedback Operational Amplifier With Disable
Current Feedback Amplifier 1 Circuit 8-SOIC
210MHz Op Amp, 1.9GHz GBW, 820V/µs Slew, 160mA Out, 1.7mA Supply, 8-SOIC Product overview: OPA684ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210MHz, 1.9GHz, 820V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 210MHz, 1.9GHz, 820V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA684ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1085089-OPA684ID
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 210MHz
Amplifier Type: Current Feedback
Slew Rate: 820 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.7mA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1.9GHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers Low-Power Current Feedback
IC OPAMP CFA 1 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA684ID | OPA684ID | 296-37740-5-ND | 687-OPA684ID | 1085089-OPA684ID | OPA684ID | 815-OPA684ID | OPA684ID | OPA684ID | OPA684ID |
| Product Name | OPA684 Low-Power, Current Feedback Operational Amplifier With Disable | Instrumentation, Op Amps, Buffer Amps | 210MHz 1.9GHz 820V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA684ID | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP CFA 1 CIRCUIT 8SOIC | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | 5 volts | ||||||
| VOS | 3.5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||||
| Quiescent Current (IQ) | 3900 microamps |