Very Low Power Current Feedback Amplifier with Disable 6-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026181-OPA683IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Amplifier Type: Current Feedback
Slew Rate: 540 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 940μA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 1.44GHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 3500uV Offset-Max, BIPolar, PDSO6
Operational Amplifier, 1 Func, 3500uV Offset-Max, BIPolar, PDSO6
200MHz Op Amp, Current Feedback, 1.44GHz GBW, 400V/µs Slew Rate, SOT-23-6 Product overview: OPA683IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1.44GHz, 400V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 1.44GHz, 400V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA683IDBVT can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit SOT-23-6
Current Feedback Amplifier 1 Circuit SOT-23-6
Current Feedback Amplifier 1 Circuit SOT-23-6
OP-AMP, SINGLE, 200MHZ, 540V/US, SOT23-6; No. of Amplifiers:1 Amplifier; Bandwidth:200MHz; Slew Rate:540V/µs; Supply Voltage Range:5V to 12V, ± 2.5V to ± 6V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes
IC OPAMP CFA 1 CIRCUIT SOT23-6
Current Feedback Amplifier 1 Circuit SOT-23-6
Current Feedback Amplifier 1 Circuit SOT-23-6
IC OPAMP CFA 1 CIRCUIT SOT23-6
High Speed Operational Amplifiers Very Lo-Pwr Current Feedback
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA683IDBVT | 026181-OPA683IDBVT | OPA683IDBVT | 687-OPA683IDBVT | 296-12855-1-ND | 26AJ7851 | OPA683IDBVT | OPA683IDBVT | OPA683IDBVT | OPA683IDBVT |
| Product Name | OPA683 Very Low Power Current Feedback Amplifier with Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA683IDBVT | 200MHz 1.44GHz 400V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op-Amp, Single, 200Mhz, 540V/us, Sot23-6; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SOIC,SOT-23 | SOT; SOT23; SOT-23-6 | SOT; SOT23; SOT-23-6 | Tape and Reel | SOT; SOT-23-6 | SOT; SOT23; SOT-23-6 | SOT-23-6 | |||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 12 volts | |||||||
| Source Current (IS) | 0.9400 milliamps | 0.9400 milliamps | 0.9400 milliamps | 0.9400 milliamps | ||||||
| VOS | 1.5 millivolts | 1.5 millivolts |