IC Opamp 1.44GHz GBW, 200MHz BW, SOT-23-6 Product overview: OPA683IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.44GHz, 200MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.44GHz, 200MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA683IDBVRG4 can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 4300uV Offset-Max, BIPolar, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 1233922-OPA683IDBVRG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC OPAMP CFB 1.44GHZ SGL SOT23-6
Current Feedback Amplifier 1 Circuit SOT-23-6
Current Feedback Amplifier 1 Circuit SOT-23-6
IC OPAMP CFA 1.44GHZ SOT23-6
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA683IDBVRG4 | OPA683IDBVRG4 | 1233922-OPA683IDBVRG4 | 815-OPA683IDBVRG4 | OPA683IDBVRG4 | OPA683IDBVRG4 |
| Product Name | 1.44GHz 200MHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA683IDBVRG4 | IC OPAMP CFB 1.44GHZ SGL SOT23-6 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 12 volts | 12 volts | ||||
| Slew Rate | 400 V/µs | 540 V/µs | 5.40E-4 V/µs | |||
| Bandwidth | 1440 MHz | 200 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |