650MHz unity gain stable JFET input amplifier 8-SON -40 to 85
J-FET Amplifier 1 Circuit 8-SON (3x3)
650MHz JFET Op Amp, 2550V/µs Slew Rate, 70mA Output, SON Product overview: OPA659IDRBR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 2550V, 70mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 650MHz, 2550V, 70mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA659IDRBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082044-OPA659IDRBR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 650MHz
Amplifier Type: J-FET
Slew Rate: 2550 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: ±3.5 V to 6.5 V
Operating Supply Current: 32mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 350MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC OPAMP JFET 1 CIRCUIT 8SON
IC OPAMP JFET 1 CIRCUIT 8SON
J-FET Amplifier 1 Circuit 8-SON (3x3)
IC OPAMP JFET 1 CIRCUIT 8SON
High Speed Operational Amplifiers 650MHz unity gain stable JFET inp Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA659IDRBR | OPA659IDRBR-ND | 687-OPA659IDRBR | 082044-OPA659IDRBR | OPA659IDRBR | OPA659IDRBR | OPA659IDRBR | OPA659IDRBR | OPA659IDRBR |
| Product Name | OPA659 650MHz unity gain stable JFET input amplifier | Instrumentation, Op Amps, Buffer Amps | 650MHz 2550V 70mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA659IDRBR | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SON,SOT-23 | 8-VDFN Exposed Pad | Tape and Reel | 8-SON (3x3) | 8-VDFN Exposed Pad | Surface Mount | 8-VDFN Exposed Pad | ||
| Source Current (IS) | 32 milliamps | 32 milliamps | 32 milliamps | 32 milliamps | |||||
| Slew Rate | 2550 V/µs | 2550 V/µs | 2550 V/µs | 0.0026 V/µs | 2550 V/µs | 2550 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |