Texas Instruments OPA659 650MHz unity gain stable JFET input amplifier OPA659IDBVR

Description
650MHz unity gain stable JFET input amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
650MHz unity gain stable JFET input amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA659 650MHz unity gain stable JFET input amplifier - OPA659IDBVR - Texas Instruments
Dallas, TX, United States
OPA659 650MHz unity gain stable JFET input amplifier
OPA659IDBVR
OPA659 650MHz unity gain stable JFET input amplifier OPA659IDBVR
650MHz unity gain stable JFET input amplifier 5-SOT-23 -40 to 85

650MHz unity gain stable JFET input amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
650MHz 2550V SOT-23 Operational Amplifier IC
687-OPA659IDBVR
650MHz 2550V SOT-23 Operational Amplifier IC 687-OPA659IDBVR
650MHz JFET Op Amp, 2550V/µs Slew Rate, SOT-23-5 Product overview: OPA659IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 2550V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 650MHz, 2550V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA659IDBVR can be used for catalog matching and distributor lookup.

650MHz JFET Op Amp, 2550V/µs Slew Rate, SOT-23-5 Product overview: OPA659IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 2550V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 650MHz, 2550V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA659IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA659IDBVR - 082043-OPA659IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA659IDBVR
082043-OPA659IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA659IDBVR 082043-OPA659IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 082043-OPA659IDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 650MHz Amplifier Type: J-FET Slew Rate: 2550 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: ±3.5 V to 6.5 V Operating Supply Current: 32mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 350MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082043-OPA659IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 650MHz
Amplifier Type: J-FET
Slew Rate: 2550 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: ±3.5 V to 6.5 V
Operating Supply Current: 32mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 350MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA659IDBVR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA659IDBVR-ND
Instrumentation, Op Amps, Buffer Amps OPA659IDBVR-ND
J-FET Amplifier 1 Circuit SOT-23-5

J-FET Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA659IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA659IDBVR
Instrumentation, OP Amps, Buffer Amps OPA659IDBVR
J-FET Amplifier 1 Circuit SOT-23-5

J-FET Amplifier 1 Circuit SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA659IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA659IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA659IDBVR
IC OPAMP JFET 1 CIRCUIT SOT23-5

IC OPAMP JFET 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA659IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA659IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA659IDBVR
IC OPAMP JFET 1 CIRCUIT SOT23-5

IC OPAMP JFET 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA659IDBVR
High Speed Operational Amplifiers OPA659IDBVR
High Speed Operational Amplifiers 650MHz unity gain stable JFET Inp amp

High Speed Operational Amplifiers 650MHz unity gain stable JFET Inp amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA659IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA659IDBVR
Instrumentation, OP Amps, Buffer Amps OPA659IDBVR
IC OPAMP JFET 1 CIRCUIT SOT23-5

IC OPAMP JFET 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA659IDBVR 687-OPA659IDBVR 082043-OPA659IDBVR OPA659IDBVR-ND OPA659IDBVR OPA659IDBVR OPA659IDBVR OPA659IDBVR OPA659IDBVR
Product Name OPA659 650MHz unity gain stable JFET input amplifier 650MHz 2550V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA659IDBVR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SON,SOT-23 Tape and Reel SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753 SC-74A, SOT-753 Surface Mount
Standards RoHS RoHS
Supply Voltage (VS) 7 to 13 volts 3.5 to 6.5 volts 13 volts 7 volts
Slew Rate 2550 V/µs 2550 V/µs 2550 V/µs 2550 V/µs 0.0026 V/µs 2550 V/µs
Unlock Full Specs
to access all available technical data

Similar Products