EVAL MODULE FOR OPA659 1 - Single J-FET - 2550 V/¦s 650MHz 70mA -40¦C ~ 85¦C 32mA ¦3.5 V ~ 6.5 V Fully Populated Board OPA659
EVAL MOD, OPERATIONAL AMPLIFIER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:OPA659; Kit Application Type:Amplifier; Application Sub Type:Operational Amplifier; Kit Contents:Eval Board OPA659; Product Range:-; SVHC:NoRoHS Compliant: No
EVAL MODULE FOR OPA659
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | OPA659EVM | 296-30974-ND | 26AJ7850 | OPA659EVM |
| Product Name | EVAL MODULE FOR OPA659 1 - Single J-FET - 2550 V/¦s 650MHz 70mA -40¦C ~ 85¦C 32mA ¦3.5 V ~ 6.5 V Fully Populated Board OPA659 | Op Amp Evaluation Boards | Eval Mod, Operational Amplifier; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |