Texas Instruments OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier OPA657UB

Description
1.6GHz, Low Noise, FET-Input Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
1.6GHz, Low Noise, FET-Input Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier - OPA657UB - Texas Instruments
Dallas, TX, United States
OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier
OPA657UB
OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier OPA657UB
1.6GHz, Low Noise, FET-Input Operational Amplifier 8-SOIC -40 to 85

1.6GHz, Low Noise, FET-Input Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
350MHz 1.6GHz 700V SOIC Operational Amplifier IC
687-OPA657UB
350MHz 1.6GHz 700V SOIC Operational Amplifier IC 687-OPA657UB
350MHz Op Amp, 1.6GHz GBW, FET-Input, 700V/µs Slew Rate, 8-SOIC Product overview: OPA657UB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 1.6GHz, 700V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHz, 1.6GHz, 700V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA657UB can be used for catalog matching and distributor lookup.

350MHz Op Amp, 1.6GHz GBW, FET-Input, 700V/µs Slew Rate, 8-SOIC Product overview: OPA657UB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 1.6GHz, 700V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHz, 1.6GHz, 700V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA657UB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 6604374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6604374
Op Amps 6604374
Texas Instruments OPA657UB

Texas Instruments OPA657UB

Supplier's Site
Op Amps - 6604374P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6604374P
Op Amps 6604374P
Texas Instruments OPA657UB

Texas Instruments OPA657UB

Supplier's Site
Op Amps - 1025668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1025668
Op Amps 1025668
Texas Instruments OPA657UB

Texas Instruments OPA657UB

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657UB - 026180-OPA657UB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657UB
026180-OPA657UB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657UB 026180-OPA657UB
Manufacturer: Texas Instruments Win Source Part Number: 026180-OPA657UB Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Slew Rate: 700 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V Operating Supply Current: 14mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 1.6GHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026180-OPA657UB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Slew Rate: 700 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V
Operating Supply Current: 14mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.6GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA657UB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA657UB-ND
Instrumentation, Op Amps, Buffer Amps OPA657UB-ND
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657UB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA657UB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA657UB
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA657UB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA657UB
Instrumentation, OP Amps, Buffer Amps OPA657UB
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA657UB
High Speed Operational Amplifiers OPA657UB
High Speed Operational Amplifiers 1.6GHz Low Noise FET-Input Op Amp

High Speed Operational Amplifiers 1.6GHz Low Noise FET-Input Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA657UB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA657UB
Instrumentation, OP Amps, Buffer Amps OPA657UB
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet
Op Amp, 1.6Ghz Fet Ip, Soic8, 657; No. Of Amplifiers Texas Instruments - 28AH4636 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.6Ghz Fet Ip, Soic8, 657; No. Of Amplifiers Texas Instruments
28AH4636
Op Amp, 1.6Ghz Fet Ip, Soic8, 657; No. Of Amplifiers Texas Instruments 28AH4636
OP AMP, 1.6GHZ FET IP, SOIC8, 657; No. of Amplifiers:1 Amplifier; Bandwidth:350MHz; Slew Rate:700V/µs; Supply Voltage Range:10V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, 1.6GHZ FET IP, SOIC8, 657; No. of Amplifiers:1 Amplifier; Bandwidth:350MHz; Slew Rate:700V/µs; Supply Voltage Range:10V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA657UB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA657UB
Integrated Circuits (ICs) - Linear - Amplifiers OPA657UB
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA657UB 687-OPA657UB 6604374 6604374P 026180-OPA657UB OPA657UB-ND OPA657UB OPA657UB OPA657UB OPA657UB 28AH4636 OPA657UB
Product Name OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier 350MHz 1.6GHz 700V SOIC Operational Amplifier IC Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657UB Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Op Amp, 1.6Ghz Fet Ip, Soic8, 657; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 7 V/V
Supply Voltage (VS) 8 to 12 volts 12 volts 8 to 12 volts 8 volts 10 to 12 volts 8 volts
VOS 0.6000 millivolts 0.1000 millivolts 0.1000 millivolts 0.1000 millivolts
Quiescent Current (IQ) 16300 microamps
Unlock Full Specs
to access all available technical data