Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657TD2 OPA657TD2

Description
Manufacturer: Texas Instruments Win Source Part Number: 1085084-OPA657TD2 Packaging: Bulk Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Slew Rate: 700 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: Die Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V Operating Supply Current: 14mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 1.6GHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1085084-OPA657TD2 Packaging: Bulk Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Slew Rate: 700 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: Die Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V Operating Supply Current: 14mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 1.6GHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657TD2 - 1085084-OPA657TD2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657TD2
1085084-OPA657TD2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657TD2 1085084-OPA657TD2
Manufacturer: Texas Instruments Win Source Part Number: 1085084-OPA657TD2 Packaging: Bulk Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Slew Rate: 700 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: Die Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V Operating Supply Current: 14mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 1.6GHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1085084-OPA657TD2
Packaging: Bulk
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Slew Rate: 700 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: Die
Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V
Operating Supply Current: 14mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.6GHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Industrial 1.6GHz 700V Operational Amplifier IC - 687-OPA657TD2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 1.6GHz 700V Operational Amplifier IC
687-OPA657TD2
Industrial 1.6GHz 700V Operational Amplifier IC 687-OPA657TD2
1.6GHz FET Op Amp, 700V/µs, Voltage-Feedback, Industrial Product overview: OPA657TD2 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 1.6GHz, 700V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 1.6GHz, 700V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA657TD2 can be used for catalog matching and distributor lookup.

1.6GHz FET Op Amp, 700V/µs, Voltage-Feedback, Industrial Product overview: OPA657TD2 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 1.6GHz, 700V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 1.6GHz, 700V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA657TD2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1085084-OPA657TD2 687-OPA657TD2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657TD2 Industrial 1.6GHz 700V Operational Amplifier IC
Supply Voltage (VS) 8 to 12 volts
Source Current (IS) 14 milliamps
VOS 0.2500 millivolts
IBIAS 2.00E-6 µA
GBW 1600 MHz
Unlock Full Specs
to access all available technical data