Texas Instruments Electrical Parts - OPA657N OPA657N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1233904-OPA657N Family Name: OPA657 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX4431EUK+T; MAX4431EUK+; MAX4430EUK+TG077 ; MAX4430EUK-T; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Signal Processing
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1233904-OPA657N Family Name: OPA657 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX4431EUK+T; MAX4431EUK+; MAX4430EUK+TG077 ; MAX4430EUK-T; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - OPA657N - 1233904-OPA657N - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - OPA657N
1233904-OPA657N
Electrical Parts - OPA657N 1233904-OPA657N
Manufacturer: Texas Instruments Win Source Part Number: 1233904-OPA657N Family Name: OPA657 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX4431EUK+T; MAX4431EUK+; MAX4430EUK+TG077 ; MAX4430EUK-T; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1233904-OPA657N
Family Name: OPA657
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MAX4431EUK+T; MAX4431EUK+; MAX4430EUK+TG077 ; MAX4430EUK-T;
Introduction Date: January 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Signal Processing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1233904-OPA657N
Product Name Electrical Parts - OPA657N
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1904377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOP; QSOP; Qsop
View Details
 - LT1178ACN8#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Operational Amplifiers; Amplifiers
Standards and Certifications RoHS
Package Type DIP; PDIP; PDIP8
View Details
1.8GHz 5V Rf Amplifier - 860-QPL1820TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details