No. of Amplifiers:1 Amplifier; Bandwidth:230MHz; Slew Rate:290V/µs; Supply Voltage Range:± 5V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 14AC9956 |
| Product Name | No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS |