Texas Instruments OPA656 Wideband, Unity Gain Stable FET-Input Operational Amplifier OPA656UB/2K5G4

Description
Wideband, Unity Gain Stable FET-Input Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Description
Wideband, Unity Gain Stable FET-Input Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA656 is a wideband, unity-gain stable, FET-input operational amplifier designed for transimpedance applications and high-speed data acquisition front-ends. It is available in an 8-pin SOIC package measuring 4.9mm × 6mm, with an operating temperature range of -40°C to +85°C. The gain-bandwidth product is 230MHz, the unity-gain bandwidth is 550MHz, and the large-signal bandwidth is 150MHz. Input voltage noise is 6nV/√Hz, input bias current is 2pA, and input offset voltage is 600μV maximum with a drift of 6μV/°C. Harmonic distortion at 5MHz is -80dBc for HD2 and -100dBc for HD3. The supply voltage range is 8V to 12V. The OPA656UB/2K5G4 is an orderable variant of the OPA656 series, sharing its core electrical and thermal specifications.

Datasheet Summary
Powered by GS/AI

The OPA656 is a wideband, unity-gain stable, FET-input operational amplifier designed for transimpedance applications and high-speed data acquisition front-ends. It is available in an 8-pin SOIC package measuring 4.9mm × 6mm, with an operating temperature range of -40°C to +85°C. The gain-bandwidth product is 230MHz, the unity-gain bandwidth is 550MHz, and the large-signal bandwidth is 150MHz. Input voltage noise is 6nV/√Hz, input bias current is 2pA, and input offset voltage is 600μV maximum with a drift of 6μV/°C. Harmonic distortion at 5MHz is -80dBc for HD2 and -100dBc for HD3. The supply voltage range is 8V to 12V. The OPA656UB/2K5G4 is an orderable variant of the OPA656 series, sharing its core electrical and thermal specifications.

Suppliers

Company
Product
Description
Supplier Links
OPA656 Wideband, Unity Gain Stable FET-Input Operational Amplifier - OPA656UB/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA656 Wideband, Unity Gain Stable FET-Input Operational Amplifier
OPA656UB/2K5G4
OPA656 Wideband, Unity Gain Stable FET-Input Operational Amplifier OPA656UB/2K5G4
Wideband, Unity Gain Stable FET-Input Operational Amplifier 8-SOIC -40 to 85

Wideband, Unity Gain Stable FET-Input Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
2300MHz 290V SOIC Operational Amplifier IC - 687-OPA656UB/2K5G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2300MHz 290V SOIC Operational Amplifier IC
687-OPA656UB/2K5G4
2300MHz 290V SOIC Operational Amplifier IC 687-OPA656UB/2K5G4
Wideband FET Op Amp, 2300MHz, 290V/µs, 8-Pin SOIC Product overview: OPA656UB/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2300MHz, 290V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2300MHz, 290V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA656UB/2K5G4 can be used for catalog matching and distributor lookup.

Wideband FET Op Amp, 2300MHz, 290V/µs, 8-Pin SOIC Product overview: OPA656UB/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2300MHz, 290V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2300MHz, 290V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA656UB/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA656UB/2K5G4 - 970985-OPA656UB/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA656UB/2K5G4
970985-OPA656UB/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA656UB/2K5G4 970985-OPA656UB/2K5G4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970985-OPA656UB/2K5G 4 Mounting: SMD (SMT) Slew Rate: 290 V/µs Gain Bandwidth Product: 500 MHz Number of Channels: 1 Number of Pins: 8 Settling Time: 16 ns Input Bias Current: 20 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Max Supply Voltage: 12 V Min Supply Voltage: 10 V Max I/O Voltage: 600 µV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970985-OPA656UB/2K5G4
Mounting: SMD (SMT)
Slew Rate: 290 V/µs
Gain Bandwidth Product: 500 MHz
Number of Channels: 1
Number of Pins: 8
Settling Time: 16 ns
Input Bias Current: 20 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Max Supply Voltage: 12 V
Min Supply Voltage: 10 V
Max I/O Voltage: 600 µV

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA656UB/2K5G4 687-OPA656UB/2K5G4 970985-OPA656UB/2K5G4
Product Name OPA656 Wideband, Unity Gain Stable FET-Input Operational Amplifier 2300MHz 290V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA656UB/2K5G4
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 10 to 12 volts
VOS 0.6000 millivolts
Quiescent Current (IQ) 16000 microamps
GBW 230 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
 - CLC5665IM - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details