Texas Instruments 500 MHz 290 V 10V SOT-23 Operational Amplifier IC OPA656NB

Description
TEXAS INSTRUMENTS OPA656NB Operational Amplifier, Single, 500 MHz, 1 Amplifier, 290 V/s, 10V to 12V, 6V, SOT-23, 5 Pins Product overview: OPA656NB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 MHz, 290 V, 10V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500 MHz, 290 V, 10V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA656NB can be used for catalog matching and distributor lookup.
Request a Quote
Description
TEXAS INSTRUMENTS OPA656NB Operational Amplifier, Single, 500 MHz, 1 Amplifier, 290 V/s, 10V to 12V, 6V, SOT-23, 5 Pins Product overview: OPA656NB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 MHz, 290 V, 10V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500 MHz, 290 V, 10V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA656NB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500 MHz 290 V 10V SOT-23 Operational Amplifier IC - 687-OPA656NB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 MHz 290 V 10V SOT-23 Operational Amplifier IC
687-OPA656NB
500 MHz 290 V 10V SOT-23 Operational Amplifier IC 687-OPA656NB
TEXAS INSTRUMENTS OPA656NB Operational Amplifier, Single, 500 MHz, 1 Amplifier, 290 V/s, 10V to 12V, 6V, SOT-23, 5 Pins Product overview: OPA656NB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 MHz, 290 V, 10V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500 MHz, 290 V, 10V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA656NB can be used for catalog matching and distributor lookup.

TEXAS INSTRUMENTS OPA656NB Operational Amplifier, Single, 500 MHz, 1 Amplifier, 290 V/s, 10V to 12V, 6V, SOT-23, 5 Pins Product overview: OPA656NB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 MHz, 290 V, 10V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500 MHz, 290 V, 10V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA656NB can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA656NB - 1233902-OPA656NB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA656NB
1233902-OPA656NB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA656NB 1233902-OPA656NB
Manufacturer: Texas Instruments Win Source Part Number: 1233902-OPA656NB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1233902-OPA656NB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Signal Processing

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-OPA656NB 1233902-OPA656NB
Product Name 500 MHz 290 V 10V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA656NB
Standards RoHS
Supply Voltage (VS) 5 to 6 volts
Slew Rate 290 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2444520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
Operational Amplifier IC - 687-ALD1701SA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
View Details
2 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UAE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
5 suppliers