Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA655UG4 OPA655UG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198655-OPA655UG4 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198655-OPA655UG4 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA655UG4 - 1198655-OPA655UG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA655UG4
1198655-OPA655UG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA655UG4 1198655-OPA655UG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198655-OPA655UG4 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198655-OPA655UG4
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
SOIC Operational Amplifier IC - 687-OPA655UG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Operational Amplifier IC
687-OPA655UG4
SOIC Operational Amplifier IC 687-OPA655UG4
Wideband FET-Input Operational Amplifier 8-SOIC Product overview: OPA655UG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA655UG4 can be used for catalog matching and distributor lookup.

Wideband FET-Input Operational Amplifier 8-SOIC Product overview: OPA655UG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA655UG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1198655-OPA655UG4 687-OPA655UG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA655UG4 SOIC Operational Amplifier IC
Package Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
Audio Amplifier ICs - 9210760 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Uflga
Operating Range Speaker
View Details