Texas Instruments SOIC Operational Amplifier IC OPA655U2K5

Description
Wideband FET-Input Operational Amplifier 8-SOIC Product overview: OPA655U2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA655U2K5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Wideband FET-Input Operational Amplifier 8-SOIC Product overview: OPA655U2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA655U2K5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SOIC Operational Amplifier IC - 687-OPA655U2K5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Operational Amplifier IC
687-OPA655U2K5
SOIC Operational Amplifier IC 687-OPA655U2K5
Wideband FET-Input Operational Amplifier 8-SOIC Product overview: OPA655U2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA655U2K5 can be used for catalog matching and distributor lookup.

Wideband FET-Input Operational Amplifier 8-SOIC Product overview: OPA655U2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA655U2K5 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA655U2K5 - 1012650-OPA655U2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA655U2K5
1012650-OPA655U2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA655U2K5 1012650-OPA655U2K5
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012650-OPA655U2K5 Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 295 V/µs Gain Bandwidth Product: 240 MHz Number of Channels: 1 Input Bias Current: 5 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Operating Supply Current: 25 mA Output Current per Channel: 60 mA Alternative Parts (Cross-Reference): OPA655U2K5OPA655U/2K 5; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Input Offset Voltage (Vos): 1 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012650-OPA655U2K5
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Slew Rate: 295 V/µs
Gain Bandwidth Product: 240 MHz
Number of Channels: 1
Input Bias Current: 5 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Operating Supply Current: 25 mA
Output Current per Channel: 60 mA
Alternative Parts (Cross-Reference): OPA655U2K5OPA655U/2K5;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Input Offset Voltage (Vos): 1 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-OPA655U2K5 1012650-OPA655U2K5
Product Name SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA655U2K5
Standards RoHS RoHS
Slew Rate 295 V/µs 295 V/µs
Bandwidth 240 MHz 240 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Package Type Tape and Reel SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD1726EPAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0250 milliamps
Slew Rate 0.1700 V/µs
View Details
4 suppliers
Audio Amplifier ICs - 1914838P - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SC-70; SC-70
View Details