Operational Amplifier, 1 Func, 5000uV Offset-Max, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 715673-OPA651U/2K5
Manufacturer Homepage: www.ti.com
Reference case: SOP8
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC Product overview: OPA651U/2K5 from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA651U/2K5 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA651U/2K5 | 715673-OPA651U/2K5 | 687-OPA651U/2K5 | OPA651U/2K5 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA651U/2K5 | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOIC; SOIC8 | Bulk | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Slew Rate | 300 V/µs | 300 V/µs | ||
| Bandwidth | 340 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |