Texas Instruments High-Performance Analog DIP Operational Amplifier IC OPA640P

Description
1 CHANNEL, VIDEO AMPLIFIER, PDIP8, PLASTIC, DIP-8 Product overview: OPA640P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA640P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1 CHANNEL, VIDEO AMPLIFIER, PDIP8, PLASTIC, DIP-8 Product overview: OPA640P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA640P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Operational Amplifier IC
687-OPA640P
DIP Operational Amplifier IC 687-OPA640P
1 CHANNEL, VIDEO AMPLIFIER, PDIP8, PLASTIC, DIP-8 Product overview: OPA640P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA640P can be used for catalog matching and distributor lookup.

1 CHANNEL, VIDEO AMPLIFIER, PDIP8, PLASTIC, DIP-8 Product overview: OPA640P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA640P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA640P - 1233878-OPA640P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA640P
1233878-OPA640P
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA640P 1233878-OPA640P
Manufacturer: Texas Instruments Win Source Part Number: 1233878-OPA640P Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233878-OPA640P
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA640P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA640P
Instrumentation, OP Amps, Buffer Amps OPA640P
Voltage Feedback Amplifier 1 Circuit 8-PDIP

Voltage Feedback Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA640P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA640P
Instrumentation, OP Amps, Buffer Amps OPA640P
Voltage Feedback Amplifier 1 Circuit 8-PDIP

Voltage Feedback Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA640P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA640P
Integrated Circuits (ICs) - Linear - Amplifiers OPA640P
IC OPAMP VFB SGL WIDE BAND 8DIP

IC OPAMP VFB SGL WIDE BAND 8DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-OPA640P 1233878-OPA640P OPA640P OPA640P
Product Name DIP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA640P Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Package Type Rail/Tube DIP; 8-DIP (0.300\", 7.62mm) 8-DIP (0.300, 7.62mm)
Standards RoHS
Source Current (IS) 18 milliamps
VOS 2 millivolts
IBIAS 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

 - CA3080AF - Rochester Electronics
Specs
Package Type SOIC; SOIC8
Life Cycle Stage Rochester Active
View Details
4 suppliers
Op Amps - 2412941P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
INA114 Precision Instrumentation Amplifier - INA114AU/1KE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
4 suppliers