Manufacturer: Texas Instruments
Win Source Part Number: 1233872-OPA634N/250
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO5
IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: OPA634N/250 from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA634N/250 can be used for catalog matching and distributor lookup.
Single fast op-amp,OPA634N/250 SOT23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1233872-OPA634N/250 | OPA634N/250 | 687-OPA634N/250 | 815-OPA634N/250 | OPA634N/250 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA634N/250 | SOT23 Operational Amplifier IC | Single fast op-amp,OPA634N/250 SOT23-5 | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOT; SOT23; SOT-23-3 | Bulk | SOT; SC-74A, SOT-753 | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| Slew Rate | 250 V/µs | 250 V/µs | |||
| Bandwidth | 140 MHz | 150 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |