Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA631N/3K OPA631N/3K

Description
Manufacturer: Texas Instruments Win Source Part Number: 263966-OPA631N/3K Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 263966-OPA631N/3K Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA631N/3K - 263966-OPA631N/3K - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA631N/3K
263966-OPA631N/3K
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA631N/3K 263966-OPA631N/3K
Manufacturer: Texas Instruments Win Source Part Number: 263966-OPA631N/3K Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 263966-OPA631N/3K
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
 - OPA631N/3K - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO5

Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Operational Amplifier IC
687-OPA631N/3K
SOT23 Operational Amplifier IC 687-OPA631N/3K
IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: OPA631N/3K from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA631N/3K can be used for catalog matching and distributor lookup.

IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: OPA631N/3K from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA631N/3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA631N/3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA631N/3K
Instrumentation, OP Amps, Buffer Amps OPA631N/3K
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 263966-OPA631N/3K OPA631N/3K 687-OPA631N/3K OPA631N/3K
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA631N/3K SOT23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Package Type SOT; SOT23; SOT-23-3 Bulk SOT; SC-74A, SOT-753
Life Cycle Stage Obsolete Removed; Obsolete
Slew Rate 100 V/µs 100 V/µs
Bandwidth 68 MHz 75 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
10 suppliers
Analog - MTLT1028QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Operational Amplifier IC - 687-CA3080M - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
Number of Pins 8
View Details
4 suppliers
Op Amps - 2448620P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details