Texas Instruments SOT23 Operational Amplifier IC OPA631N/250

Description
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO5
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - OPA631N/250 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO5

Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Operational Amplifier IC
687-OPA631N/250
SOT23 Operational Amplifier IC 687-OPA631N/250
IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: OPA631N/250 from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA631N/250 can be used for catalog matching and distributor lookup.

IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: OPA631N/250 from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA631N/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 970604-OPA631N/250 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
970604-OPA631N/250
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 970604-OPA631N/250
Win Source Part Number: 970604-OPA631N/250 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: SpeedPlus™ Package: Bulk Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) -3db Bandwidth: 75 MHz Amplifier Type: Voltage Feedback Slew Rate: 100V/µs Gain Bandwidth Product: 68 MHz Current - Input Bias: 11 µA Voltage - Input Offset: 2.5 mV Current - Supply: 6mA Current - Output / Channel: 90 mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8542.33.0001 Mfr: Burr Brown Other Names: TEXBUROPA631N/250,21 56-OPA631N/250-BBTR- ND,2156-OPA631N/250 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 10.5 V

Win Source Part Number: 970604-OPA631N/250
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: SpeedPlus™
Package: Bulk
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
-3db Bandwidth: 75 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 100V/µs
Gain Bandwidth Product: 68 MHz
Current - Input Bias: 11 µA
Voltage - Input Offset: 2.5 mV
Current - Supply: 6mA
Current - Output / Channel: 90 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8542.33.0001
Mfr: Burr Brown
Other Names: TEXBUROPA631N/250,2156-OPA631N/250-BBTR-ND,2156-OPA631N/250
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 10.5 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA631N/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA631N/250
Instrumentation, OP Amps, Buffer Amps OPA631N/250
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA631N/250 687-OPA631N/250 970604-OPA631N/250 OPA631N/250
Product Name SOT23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Package Type SOT; SOT23; SOT-23-3 Bulk SC-74A, SOT-753 SOT; SC-74A, SOT-753
Life Cycle Stage Obsolete Removed; Obsolete
Slew Rate 100 V/µs 100 V/µs 100 V/µs
Bandwidth 68 MHz 75 MHz 75 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data