OP-AMP, 1000uV OFFSET-MAX, PDSO8 Product overview: OPA628AU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA628AU can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 1000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 1 Func, 1000uV Offset-Max, BIPolar, PDSO8
IC OPAMP GP 1 CIRCUIT 8SO
General Purpose Amplifier 1 Circuit 8-SO
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA628AU | OPA628AU | OPA628AU | OPA628AU |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOIC | SOP; SOP8 | 8-SOIC (0.209, 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) |
| Life Cycle Stage | Obsolete | Active | Active | |
| Supply Voltage (VS) | 12 volts | |||
| Slew Rate | 3.10E-4 V/µs | 310 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |