Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA621KP OPA621KP

Description
Operational Amplifier, 1 Func, 1000uV Offset-Max, BIPolar, PDIP8
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 1000uV Offset-Max, BIPolar, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - OPA621KP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1000uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 1 Func, 1000uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA621KP - 1233857-OPA621KP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA621KP
1233857-OPA621KP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA621KP 1233857-OPA621KP
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1233857-OPA621KP Manufacturer Homepage: www.ittcannon.com RoHS State: Request Verification Alternative Parts (Cross-Reference): AD8047ANZ; CLC440AJP/NOPB; OPA621KP; OPA620KP; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233857-OPA621KP
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): AD8047ANZ; CLC440AJP/NOPB; OPA621KP; OPA620KP;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-OPA621KP
Operational Amplifier IC 687-OPA621KP
IC OPAMP GP 1 CIRCUIT 8DIP Product overview: OPA621KP from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA621KP can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 8DIP Product overview: OPA621KP from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA621KP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA621KP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA621KP
Instrumentation, OP Amps, Buffer Amps OPA621KP
Voltage Feedback Amplifier 1 Circuit 8-PDIP

Voltage Feedback Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA621KP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA621KP
Instrumentation, OP Amps, Buffer Amps OPA621KP
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA621KP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA621KP
Instrumentation, OP Amps, Buffer Amps OPA621KP
Voltage Feedback Amplifier 1 Circuit 8-PDIP

Voltage Feedback Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA621KP 1233857-OPA621KP 687-OPA621KP OPA621KP
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA621KP Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Package Type DIP; PDIP; PDIP8 Tube DIP; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Removed; Obsolete
Slew Rate 500 V/µs 500 V/µs
Bandwidth 500 MHz 500 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data