Manufacturer: Texas Instruments
Win Source Part Number: 1233848-OPA606KM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 2000uV Offset-Max, BIPolar, MBCY8
Op Amp, 125MHz, 33V/µs, 8-Pin, Commercial Product overview: OPA606KM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 33V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 125MHz, 33V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA606KM can be used for catalog matching and distributor lookup.
IC OPAMP GP 12.5MHZ SGL TO-99-8
General Purpose Amplifier 1 Circuit TO-99-8
General Purpose Amplifier 1 Circuit TO-99-8
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1233848-OPA606KM | OPA606KM | 687-OPA606KM | OPA606KM | OPA606KM |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA606KM | 125MHz 33V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | CAN8 | TO-99-8 Metal Can | TO-99-8 Metal Can | ||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Number of Pins | 8 | ||||
| Supply Voltage (VS) | 36 volts |