High-Speed Precision Difet(R) Operational Amplifier 8-PDIP
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA602APG4 |
| Product Name | OPA602 High-Speed Precision Difet(R) Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 10 to 36 volts |
| VOS | 1 millivolts |
| Quiescent Current (IQ) | 4000 microamps |
| CMRR | 88 dB |