The OPA569 is a rail-to-rail input/output power amplifier designed for high-current applications up to 2A, operating from supply voltages of 2.7V to 5.5V. It is housed in a SO-20 PowerPAD™ package with a thermal pad, and is specified for operation over the industrial temperature range of -40°C to +85°C. The output swings within 150mV of the supply rails at 2A load current. Features include adjustable current limit, thermal protection, current monitor output (1:475 replica), and an enable pin for shutdown. The device is unity-gain stable and includes flags for current limit and thermal warning conditions.
Power Op Amp, Output Signal Swings Within 200mV of Rails at 2A Output Current 20-SO PowerPAD -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1085061-OPA569AIDWPR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SO PowerPad
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 9mA
Channel Output Current: 2.4A
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Power Op Amp, 2A Output, 1.2MHz BW, 5.5V, 1-Ch, HSOP Product overview: OPA569AIDWPRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1.2MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2A, 1.2MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA569AIDWPRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA569AIDWPRG4 | 1085061-OPA569AIDWPRG4 | 687-OPA569AIDWPRG4 |
| Product Name | OPA569 Power Op Amp, Output Signal Swings Within 200mV of Rails at 2A Output Current | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA569AIDWPRG4 | 2A 1.2MHz 5.5V Operational Amplifier IC |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |
| VOS | 2 millivolts | 0.5000 millivolts | |
| Quiescent Current (IQ) | 6000 microamps | ||
| CMRR | 80 dB | ||
| GBW | 1.2 MHz | 1.2 MHz |