Texas Instruments OPA567 Rail-to-Rail I/O, 2A Power Amplifier OPA567AIRHGRG4

Description
Rail-to-Rail I/O, 2A Power Amplifier 12-VQFN -55 to 125
Request a Quote
Description
Rail-to-Rail I/O, 2A Power Amplifier 12-VQFN -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA567 is a low-cost, high-current operational amplifier designed for driving a wide variety of loads on low-voltage supplies, with rail-to-rail input and output swing and a maximum continuous output current of 2.4A. It operates from single or dual supplies between 2.7V and 5.5V, and is offered in a 5mm × 5mm VQFN package with an exposed thermal pad for enhanced heat dissipation. The device includes adjustable current limit, thermal protection, and two warning flags for current limit and thermal overstress. It is specified for operation over the industrial temperature range of -40°C to +85°C, with an extended junction temperature rating up to +150°C. The part supports shutdown via an enable pin and is unity gain stable. The OPA567AIRHGRG4 variant is part of this series and shares all its core specifications.

Datasheet Summary
Powered by GS/AI

The OPA567 is a low-cost, high-current operational amplifier designed for driving a wide variety of loads on low-voltage supplies, with rail-to-rail input and output swing and a maximum continuous output current of 2.4A. It operates from single or dual supplies between 2.7V and 5.5V, and is offered in a 5mm × 5mm VQFN package with an exposed thermal pad for enhanced heat dissipation. The device includes adjustable current limit, thermal protection, and two warning flags for current limit and thermal overstress. It is specified for operation over the industrial temperature range of -40°C to +85°C, with an extended junction temperature rating up to +150°C. The part supports shutdown via an enable pin and is unity gain stable. The OPA567AIRHGRG4 variant is part of this series and shares all its core specifications.

Suppliers

Company
Product
Description
Supplier Links
OPA567 Rail-to-Rail I/O, 2A Power Amplifier - OPA567AIRHGRG4 - Texas Instruments
Dallas, TX, United States
OPA567 Rail-to-Rail I/O, 2A Power Amplifier
OPA567AIRHGRG4
OPA567 Rail-to-Rail I/O, 2A Power Amplifier OPA567AIRHGRG4
Rail-to-Rail I/O, 2A Power Amplifier 12-VQFN -55 to 125

Rail-to-Rail I/O, 2A Power Amplifier 12-VQFN -55 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA567AIRHGRG4 - 1204607-OPA567AIRHGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA567AIRHGRG4
1204607-OPA567AIRHGRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA567AIRHGRG4 1204607-OPA567AIRHGRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204607-OPA567AIRHGR G4 Packaging: Tape & Reel (TR) Number of Circuits: 1 Bandwidth: 1.2 MHz Slew Rate: 1.2 V/µs Gain Bandwidth Product: 1.2 MHz Number of Channels: 1 Number of Pins: 12 Output Current: 2 A Common Mode Rejection Ratio: 80 dB Input Bias Current: 10 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: VQFN Operating Supply Current: 9 mA Output Current per Channel: 2.4 A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Max Operating Temperature: 125 °C Nominal Supply Current: 6 mA Voltage Gain: 126 dB Input Offset Voltage (Vos): 500 µV Nominal Gain Bandwidth Product: 1.2 MHz Max I/O Voltage: 2 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204607-OPA567AIRHGRG4
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Bandwidth: 1.2 MHz
Slew Rate: 1.2 V/µs
Gain Bandwidth Product: 1.2 MHz
Number of Channels: 1
Number of Pins: 12
Output Current: 2 A
Common Mode Rejection Ratio: 80 dB
Input Bias Current: 10 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: VQFN
Operating Supply Current: 9 mA
Output Current per Channel: 2.4 A
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 6 mA
Voltage Gain: 126 dB
Input Offset Voltage (Vos): 500 µV
Nominal Gain Bandwidth Product: 1.2 MHz
Max I/O Voltage: 2 mV

Buy Now
1.2MHz 2A VQFN Operational Amplifier IC - 687-OPA567AIRHGRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2MHz 2A VQFN Operational Amplifier IC
687-OPA567AIRHGRG4
1.2MHz 2A VQFN Operational Amplifier IC 687-OPA567AIRHGRG4
IC Opamp GP 1.2MHz RRO 2A VQFN Product overview: OPA567AIRHGRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 2A, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 2A, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA567AIRHGRG4 can be used for catalog matching and distributor lookup.

IC Opamp GP 1.2MHz RRO 2A VQFN Product overview: OPA567AIRHGRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 2A, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 2A, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA567AIRHGRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA567AIRHGRG4 1204607-OPA567AIRHGRG4 687-OPA567AIRHGRG4
Product Name OPA567 Rail-to-Rail I/O, 2A Power Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA567AIRHGRG4 1.2MHz 2A VQFN Operational Amplifier IC
Standards and Certifications RoHS
Package Type VQFN VQFN Tape and Reel
Standards RoHS RoHS
Source Current (IS) 9 milliamps
VOS 0.5000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

INA131 Precision G = 100 Instrumentation Amplifier - INA131BPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
5 suppliers
IC CLK BUFFER 4:16 125MHZ 28PLCC - 815-CGS2535TV - Utmel Electronic Limited
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 28-LCC (J-Lead)
View Details
2 suppliers
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details