The OPA551UA/2K5G4 is a high-voltage, high-current operational amplifier from Texas Instruments, designed for applications requiring robust performance. It operates with a wide supply range of ±4 V to ±30 V and can deliver a continuous output current of 200 mA. The device features low noise performance at 14 nV/,àöHz and a fast slew rate of 15 V/µs, making it suitable for telephony, audio, servo, and test equipment applications. The OPA551 is unity-gain stable and provides a wide output swing of 2 V from the rail. It includes built-in protection features such as thermal shutdown and current limiting, ensuring reliability in demanding environments. The amplifier is available in multiple package options, including PDIP-8, SOIC-8, and DDPAK/TO-263-7, and is specified for operation over an extended temperature range of ,Äì40°C to +125°C.
High-Voltage, High-Current Operational Amplifiers 8-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA551UA/2K5G4 |
| Product Name | OPA551 High-Voltage, High-Current Operational Amplifiers |
| Supply Voltage (VS) | 4 to 30 volts |
| VOS | 3 millivolts |
| Quiescent Current (IQ) | 8500 microamps |
| CMRR | 92 dB |