Texas Instruments Standard Linear and Logic No. Of Amplifiers Texas Instruments OPA541SM.

Description
No. of Amplifiers:1 Amplifier; Bandwidth:1.6MHz; Slew Rate:10V/µs; Supply Voltage Range:20V to 70V; Amplifier Case Style:TO-3; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Description
No. of Amplifiers:1 Amplifier; Bandwidth:1.6MHz; Slew Rate:10V/µs; Supply Voltage Range:20V to 70V; Amplifier Case Style:TO-3; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Texas Instruments - 15AC3891 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Texas Instruments
15AC3891
No. Of Amplifiers Texas Instruments 15AC3891
No. of Amplifiers:1 Amplifier; Bandwidth:1.6MHz; Slew Rate:10V/µs; Supply Voltage Range:20V to 70V; Amplifier Case Style:TO-3; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

No. of Amplifiers:1 Amplifier; Bandwidth:1.6MHz; Slew Rate:10V/µs; Supply Voltage Range:20V to 70V; Amplifier Case Style:TO-3; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 15AC3891
Product Name No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
3V SOT23 Rf Amplifier - 860-RF2370TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel - TR
View Details
Rf Amplifier - 860-BGA825L6S - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
View Details
Dual EPAD Micropower Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2721PBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP14
View Details
2 suppliers