High Power Monolithic Operational Amplifier 0-WAFERSALE
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA541-W |
| Product Name | OPA541 High Power Monolithic Operational Amplifier |
| Supply Voltage (VS) | 20 to 70 volts |
| VOS | 10 millivolts |
| Quiescent Current (IQ) | 25000 microamps |
| CMRR | 95 dB |
| GBW | 1.6 MHz |