Texas Instruments OPA4872 4:1 High Speed Multiplexer OPA4872ID

Description
4:1 High Speed Multiplexer 14-SOIC
Request a Quote Datasheet
Description
4:1 High Speed Multiplexer 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4872 4:1 High Speed Multiplexer - OPA4872ID - Texas Instruments
Dallas, TX, United States
OPA4872 4:1 High Speed Multiplexer
OPA4872ID
OPA4872 4:1 High Speed Multiplexer OPA4872ID
4:1 High Speed Multiplexer 14-SOIC

4:1 High Speed Multiplexer 14-SOIC

Buy Now Datasheet
Singapore, Singapore
12V 500MHz SOIC Operational Amplifier IC
407-OPA4872ID
12V 500MHz SOIC Operational Amplifier IC 407-OPA4872ID
12V, 500MHz high-speed op amp with 4:1 high-speed multiplexer 14-SOIC -40 to 85 Product overview: OPA4872ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12V, 500MHz, SOIC, Operational Amplifier IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-OPA4872ID can be used for catalog matching and distributor lookup.

12V, 500MHz high-speed op amp with 4:1 high-speed multiplexer 14-SOIC -40 to 85 Product overview: OPA4872ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12V, 500MHz, SOIC, Operational Amplifier IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-OPA4872ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA4872ID 407-OPA4872ID
Product Name OPA4872 4:1 High Speed Multiplexer 12V 500MHz SOIC Operational Amplifier IC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-87710022A - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC328ADBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details