ANALOGUE MULTIPLEXER, 4:1, SOIC-14; Multiplexer Configuration:4:1; No. of Circuits:1Circuits; On State Resistance Max:-; Supply Voltage Range:± 3.5V to ± 6V; Analogue Multiplexer Case:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 28AH4618 |
| Product Name | Analogue Multiplexer, 4 Texas Instruments |
| Standards and Certifications | RoHS |