12V, Low Cost, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA4705EA/250G4 |
| Product Name | OPA4705 12V, Low Cost, CMOS, Rail-to-Rail I/O, Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 4 to 12 volts |
| VOS | 5 millivolts |
| Quiescent Current (IQ) | 250 microamps |
| CMRR | 66 dB |