Texas Instruments 1MHz 12V SOIC Operational Amplifier IC OPA4703UA/2K5G4

Description
4-Ch, 1MHz, 12V CMOS Op Amp, Rail-to-Rail, 14-SOIC Product overview: OPA4703UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4703UA/2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
4-Ch, 1MHz, 12V CMOS Op Amp, Rail-to-Rail, 14-SOIC Product overview: OPA4703UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4703UA/2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHz 12V SOIC Operational Amplifier IC
687-OPA4703UA/2K5G4
1MHz 12V SOIC Operational Amplifier IC 687-OPA4703UA/2K5G4
4-Ch, 1MHz, 12V CMOS Op Amp, Rail-to-Rail, 14-SOIC Product overview: OPA4703UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4703UA/2K5G4 can be used for catalog matching and distributor lookup.

4-Ch, 1MHz, 12V CMOS Op Amp, Rail-to-Rail, 14-SOIC Product overview: OPA4703UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4703UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4703UA/2K5G4 - 719836-OPA4703UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4703UA/2K5G4
719836-OPA4703UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4703UA/2K5G4 719836-OPA4703UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 719836-OPA4703UA/2K5 G4 Manufacturer Homepage: www.ti.com Reference case: SOP14 Reference Date Code: 0749+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 719836-OPA4703UA/2K5G4
Manufacturer Homepage: www.ti.com
Reference case: SOP14
Reference Date Code: 0749+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-OPA4703UA/2K5G4 719836-OPA4703UA/2K5G4
Product Name 1MHz 12V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4703UA/2K5G4
Standards RoHS
Supply Voltage (VS) 6 volts
Slew Rate 0.6000 V/µs
Unlock Full Specs
to access all available technical data