Texas Instruments 250MHz 1.9GHz 750V SOIC Operational Amplifier IC OPA4684IDRG4

Description
4-Ch 250MHz Op Amp, 1.9GHz GBW, 750V/µs SR, SOIC-14 Product overview: OPA4684IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.9GHz, 750V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 1.9GHz, 750V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4684IDRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
4-Ch 250MHz Op Amp, 1.9GHz GBW, 750V/µs SR, SOIC-14 Product overview: OPA4684IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.9GHz, 750V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 1.9GHz, 750V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4684IDRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250MHz 1.9GHz 750V SOIC Operational Amplifier IC
687-OPA4684IDRG4
250MHz 1.9GHz 750V SOIC Operational Amplifier IC 687-OPA4684IDRG4
4-Ch 250MHz Op Amp, 1.9GHz GBW, 750V/µs SR, SOIC-14 Product overview: OPA4684IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.9GHz, 750V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 1.9GHz, 750V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4684IDRG4 can be used for catalog matching and distributor lookup.

4-Ch 250MHz Op Amp, 1.9GHz GBW, 750V/µs SR, SOIC-14 Product overview: OPA4684IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.9GHz, 750V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 1.9GHz, 750V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4684IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4684IDRG4 - 1083305-OPA4684IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4684IDRG4
1083305-OPA4684IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4684IDRG4 1083305-OPA4684IDRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083305-OPA4684IDRG4 Packaging: Tape & Reel (TR) Number of Circuits: 4 Mounting: SMD (SMT) Number of Elements: 4 -3db Bandwidth: 250 MHz Bandwidth: 250 MHz Weight: 129.387224 mg Slew Rate: 750 V/µs Gain Bandwidth Product: 1.9 GHz Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 51 dB Input Bias Current: 15 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: D Operating Supply Current: 1.7 mA Output Current per Channel: 160 mA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 12 V Min Supply Voltage: 5 V Nominal Supply Current: 7.2 mA Dual Supply Voltage: 5 V Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 2.5 V Power Supply Rejection Ratio (PSRR): 58 dB Input Offset Voltage (Vos): 1.5 mV Max I/O Voltage: 4 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083305-OPA4684IDRG4
Packaging: Tape & Reel (TR)
Number of Circuits: 4
Mounting: SMD (SMT)
Number of Elements: 4
-3db Bandwidth: 250 MHz
Bandwidth: 250 MHz
Weight: 129.387224 mg
Slew Rate: 750 V/µs
Gain Bandwidth Product: 1.9 GHz
Number of Channels: 4
Number of Pins: 14
Common Mode Rejection Ratio: 51 dB
Input Bias Current: 15 µA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: D
Operating Supply Current: 1.7 mA
Output Current per Channel: 160 mA
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 12 V
Min Supply Voltage: 5 V
Nominal Supply Current: 7.2 mA
Dual Supply Voltage: 5 V
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 2.5 V
Power Supply Rejection Ratio (PSRR): 58 dB
Input Offset Voltage (Vos): 1.5 mV
Max I/O Voltage: 4 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-OPA4684IDRG4 1083305-OPA4684IDRG4
Product Name 250MHz 1.9GHz 750V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4684IDRG4
Standards RoHS RoHS
Supply Voltage (VS) 5 to 12 volts
Slew Rate 750 V/µs 750 V/µs
Bandwidth 1900 MHz 250 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data