80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA453TAG3 |
| Product Name | OPA453 80V, 50mA Operational Amplifiers |
| Standards | RoHS |
| Supply Voltage (VS) | 20 to 80 volts |
| VOS | 3 millivolts |
| Quiescent Current (IQ) | 6500 microamps |
| CMRR | 85 dB |