Texas Instruments High-Performance Analog 80V 50mA Operational Amplifier IC OPA453FA

Description
80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 Product overview: OPA453FA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, 50mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA453FA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 Product overview: OPA453FA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, 50mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA453FA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 50mA Operational Amplifier IC - 687-OPA453FA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 50mA Operational Amplifier IC
687-OPA453FA
80V 50mA Operational Amplifier IC 687-OPA453FA
80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 Product overview: OPA453FA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, 50mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA453FA can be used for catalog matching and distributor lookup.

80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 Product overview: OPA453FA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, 50mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA453FA can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453FA - 1233798-OPA453FA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453FA
1233798-OPA453FA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453FA 1233798-OPA453FA
Manufacturer: Texas Instruments Win Source Part Number: 1233798-OPA453FA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233798-OPA453FA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
OP-AMP, 6000 uV OFFSET-MAX, 7.5 MHz D2PAK-7 - OPA453FA - Karl Kruse GmbH & Co. KG
Kaarst, Germany
OP-AMP, 6000 uV OFFSET-MAX, 7.5 MHz D2PAK-7
OPA453FA
OP-AMP, 6000 uV OFFSET-MAX, 7.5 MHz D2PAK-7 OPA453FA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-OPA453FA 1233798-OPA453FA OPA453FA
Product Name 80V 50mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453FA OP-AMP, 6000 uV OFFSET-MAX, 7.5 MHz D2PAK-7
Slew Rate 38 V/µs
Unlock Full Specs
to access all available technical data