Texas Instruments OPA452 80V, 50mA Operational Amplifiers OPA452FA/500G3

Description
80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA452 80V, 50mA Operational Amplifiers - OPA452FA/500G3 - Texas Instruments
Dallas, TX, United States
OPA452 80V, 50mA Operational Amplifiers
OPA452FA/500G3
OPA452 80V, 50mA Operational Amplifiers OPA452FA/500G3
80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125

80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FA/500G3 - 791016-OPA452FA/500G3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FA/500G3
791016-OPA452FA/500G3
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FA/500G3 791016-OPA452FA/500G3
Manufacturer: Texas Instruments Win Source Part Number: 791016-OPA452FA/500G 3 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 7pA Voltage - Input Offset: 1mV Family Name: OPA452 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.5mA Manufacturer Package: DDPAK/TO-263-7 Output Current per Channel: 50mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 1.8MHz Dual Supply Voltage (±): 20 V ~ 80 V, ±10 V ~ 40 V Alternative Parts (Cross-Reference): OMA541SDZB; MC1436P1; OMA541SDB; MC1436CP1; Introduction Date: June 22, 2005 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791016-OPA452FA/500G3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 7pA
Voltage - Input Offset: 1mV
Family Name: OPA452
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5mA
Manufacturer Package: DDPAK/TO-263-7
Output Current per Channel: 50mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 1.8MHz
Dual Supply Voltage (±): 20 V ~ 80 V, ±10 V ~ 40 V
Alternative Parts (Cross-Reference): OMA541SDZB; MC1436P1; OMA541SDB; MC1436CP1;
Introduction Date: June 22, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.8MHz 50mA 40V Operational Amplifier IC
687-OPA452FA/500G3
1.8MHz 50mA 40V Operational Amplifier IC 687-OPA452FA/500G3
1.8MHz Op Amp, 50mA, 40V, TO-263-8, 1Ch, 110dB Gain Product overview: OPA452FA/500G3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 50mA, 40V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 50mA, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA452FA/500G3 can be used for catalog matching and distributor lookup.

1.8MHz Op Amp, 50mA, 40V, TO-263-8, 1Ch, 110dB Gain Product overview: OPA452FA/500G3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 50mA, 40V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 50mA, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA452FA/500G3 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP GP 1.8MHZ DDPAK - 815-OPA452FA/500G3 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1.8MHZ DDPAK
815-OPA452FA/500G3
IC OPAMP GP 1.8MHZ DDPAK 815-OPA452FA/500G3
IC OPAMP GP 1.8MHZ DDPAK

IC OPAMP GP 1.8MHZ DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA452FA/500G3 791016-OPA452FA/500G3 687-OPA452FA/500G3 815-OPA452FA/500G3
Product Name OPA452 80V, 50mA Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FA/500G3 1.8MHz 50mA 40V Operational Amplifier IC IC OPAMP GP 1.8MHZ DDPAK
Standards RoHS RoHS
Supply Voltage (VS) 20 to 80 volts 40 volts
VOS 3 millivolts 1 millivolts
Quiescent Current (IQ) 6500 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data