Texas Instruments 2MHz 45V SOIC Operational Amplifier IC OPA445AU/2K5E4

Description
Op Amp, 2MHz BW, 5mV Vos, 45V, SOIC-8 Product overview: OPA445AU/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA445AU/2K5E4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp, 2MHz BW, 5mV Vos, 45V, SOIC-8 Product overview: OPA445AU/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA445AU/2K5E4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 45V SOIC Operational Amplifier IC - 687-OPA445AU/2K5E4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MHz 45V SOIC Operational Amplifier IC
687-OPA445AU/2K5E4
2MHz 45V SOIC Operational Amplifier IC 687-OPA445AU/2K5E4
Op Amp, 2MHz BW, 5mV Vos, 45V, SOIC-8 Product overview: OPA445AU/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA445AU/2K5E4 can be used for catalog matching and distributor lookup.

Op Amp, 2MHz BW, 5mV Vos, 45V, SOIC-8 Product overview: OPA445AU/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA445AU/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA445AU/2K5E4 - 082026-OPA445AU/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA445AU/2K5E4
082026-OPA445AU/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA445AU/2K5E4 082026-OPA445AU/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 082026-OPA445AU/2K5E 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 15 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 20 V to 90 V, ±10 V to 45 V Operating Supply Current: 4.2mA Channel Output Current: 15mA Gain Bandwidth Product (GBP): 2MHz Alternative Parts (Cross-Reference): ADA4700-1ARDZ; OPA544F; OPA544F/500G3; OPA445AU/2K5E4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082026-OPA445AU/2K5E4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 20 V to 90 V, ±10 V to 45 V
Operating Supply Current: 4.2mA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): ADA4700-1ARDZ; OPA544F; OPA544F/500G3; OPA445AU/2K5E4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-OPA445AU/2K5E4 082026-OPA445AU/2K5E4
Product Name 2MHz 45V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA445AU/2K5E4
Standards RoHS
Supply Voltage (VS) 45 volts 20 to 90 volts
Slew Rate 15 V/µs 15 V/µs
Bandwidth 2 MHz 2 MHz
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data