1.8V, 2.9uA, 90kHz, Rail-to-Rail I/O Operational Amplifiers 14-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA4379AIPWRG4 |
| Product Name | OPA4379 1.8V, 2.9uA, 90kHz, Rail-to-Rail I/O Operational Amplifiers |
| Standards | RoHS |
| Supply Voltage (VS) | 1.8 to 5.5 volts |
| VOS | 1.5 millivolts |
| Quiescent Current (IQ) | 5.5 microamps |
| CMRR | 90 dB |