Texas Instruments OPA4364 1.8V, High CMR, RRIO Op Amp OPA4364AIDG4

Description
1.8V, High CMR, RRIO Op Amp 14-SOIC -40 to 125
Request a Quote
Description
1.8V, High CMR, RRIO Op Amp 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA4364 is a quad-channel, 1.8-V, 7-MHz operational amplifier with rail-to-rail input and output, 90-dB CMRR, and a maximum quiescent current of 750 µA per channel, designed for single-supply operation from 1.8 V to 5.5 V. It is available in a 14-pin SOIC package measuring 8.65 mm × 3.91 mm, and is specified for operation from -40°C to +125°C. The device features a slew rate of 5 V/µs and a maximum offset voltage of 500 µV. The SOIC package variant includes shutdown capability and is suitable for battery-powered applications such as signal conditioning and active filtering.

Datasheet Summary
Powered by GS/AI

The OPA4364 is a quad-channel, 1.8-V, 7-MHz operational amplifier with rail-to-rail input and output, 90-dB CMRR, and a maximum quiescent current of 750 µA per channel, designed for single-supply operation from 1.8 V to 5.5 V. It is available in a 14-pin SOIC package measuring 8.65 mm × 3.91 mm, and is specified for operation from -40°C to +125°C. The device features a slew rate of 5 V/µs and a maximum offset voltage of 500 µV. The SOIC package variant includes shutdown capability and is suitable for battery-powered applications such as signal conditioning and active filtering.

Suppliers

Company
Product
Description
Supplier Links
OPA4364 1.8V, High CMR, RRIO Op Amp - OPA4364AIDG4 - Texas Instruments
Dallas, TX, United States
OPA4364 1.8V, High CMR, RRIO Op Amp
OPA4364AIDG4
OPA4364 1.8V, High CMR, RRIO Op Amp OPA4364AIDG4
1.8V, High CMR, RRIO Op Amp 14-SOIC -40 to 125

1.8V, High CMR, RRIO Op Amp 14-SOIC -40 to 125

Buy Now Datasheet
 - OPA4364AIDG4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Electrical Parts - OPA4364AIDG4 - 1233790-OPA4364AIDG4 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - OPA4364AIDG4
1233790-OPA4364AIDG4
Electrical Parts - OPA4364AIDG4 1233790-OPA4364AIDG4
Manufacturer: Texas Instruments Win Source Part Number: 1233790-OPA4364AIDG4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 1mV Family Name: OPA4364 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Output Current per Channel: 85mA SR - Slew Rate: 5 V/μs GBP - Gain Bandwidth Product: 7MHz Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V Alternative Parts (Cross-Reference): BU7244F; LMV324AM14X_NL ; BU7264SF; Introduction Date: June 03, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233790-OPA4364AIDG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Family Name: OPA4364
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 85mA
SR - Slew Rate: 5 V/μs
GBP - Gain Bandwidth Product: 7MHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): BU7244F; LMV324AM14X_NL ; BU7264SF;
Introduction Date: June 03, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
7MHz 5.5V Operational Amplifier IC
687-OPA4364AIDG4
7MHz 5.5V Operational Amplifier IC 687-OPA4364AIDG4
4-Ch Op Amp, 7MHz GBW, RRO, 1.8-5.5V, 14SOIC Product overview: OPA4364AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4364AIDG4 can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 7MHz GBW, RRO, 1.8-5.5V, 14SOIC Product overview: OPA4364AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4364AIDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4364AIDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4364AIDG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA4364AIDG4
IC OPAMP GP 7MHZ RRO 14SOIC

IC OPAMP GP 7MHZ RRO 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA4364AIDG4 OPA4364AIDG4 1233790-OPA4364AIDG4 687-OPA4364AIDG4 OPA4364AIDG4
Product Name OPA4364 1.8V, High CMR, RRIO Op Amp Electrical Parts - OPA4364AIDG4 7MHz 5.5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 2.75 volts 5.5 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data