The OPA4350 is a quad, high-speed, single-supply, rail-to-rail operational amplifier optimized for low-voltage operation, with a bandwidth of 38 MHz, a slew rate of 22 V/μs, and output swing within 10 mV of the supply rails at a 10-kΩ load. It operates from a single supply as low as 2.5 V and supports an input common-mode range extending 300 mV below ground and 300 mV above the positive supply. The device is available in a 14-pin SOIC package measuring 3.91 mm × 8.65 mm and is specified for operation from −40°C to 85°C. All variants feature independent circuitry per amplifier for minimal crosstalk and are unity-gain stable.
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 14-SOIC
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011626-OPA4350UAG4
Packaging: Rail/Tube
Number of Circuits: 4
Mounting: SMD (SMT)
Number of Elements: 4
Bandwidth: 38 MHz
Weight: 129.387224 mg
Slew Rate: 22 V/µs
Gain Bandwidth Product: 38 MHz
Number of Channels: 4
Number of Pins: 14
Common Mode Rejection Ratio: 66 dB
Input Bias Current: 10 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Operating Supply Current: 5.2 mA
Output Current per Channel: 40 mA
Alternative Parts (Cross-Reference): OPA4353UA; OPA4353UA/2K5; OPA4353UAG4;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 30 mA
Power Supply Rejection Ratio (PSRR): 87.96 dB
Voltage Gain: 122 dB
Input Offset Voltage (Vos): 500 µV
Max I/O Voltage: 500 µV
4-Ch 38MHz RRO Op-Amp IC, 5.5V, 14-SOIC Product overview: OPA4350UAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 38MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4350UAG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4350UAG4 | 1011626-OPA4350UAG4 | 687-OPA4350UAG4 |
| Product Name | OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350UAG4 | 38MHz 5.5V SOIC Operational Amplifier IC |
| Standards | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| VOS | 0.5000 millivolts | 0.5000 millivolts | |
| Quiescent Current (IQ) | 7500 microamps | ||
| CMRR | 74 dB |