Texas Instruments 38MHz 22V 5.5V SSOP Operational Amplifier IC OPA4350EA/2K5G4

Description
4-Ch OpAmp, 38MHz, 22V/µs, 5.5V, SSOP Product overview: OPA4350EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, 22V, 5.5V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 38MHz, 22V, 5.5V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4350EA/2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch OpAmp, 38MHz, 22V/µs, 5.5V, SSOP Product overview: OPA4350EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, 22V, 5.5V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 38MHz, 22V, 5.5V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4350EA/2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
38MHz 22V 5.5V SSOP Operational Amplifier IC - 687-OPA4350EA/2K5G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
38MHz 22V 5.5V SSOP Operational Amplifier IC
687-OPA4350EA/2K5G4
38MHz 22V 5.5V SSOP Operational Amplifier IC 687-OPA4350EA/2K5G4
4-Ch OpAmp, 38MHz, 22V/µs, 5.5V, SSOP Product overview: OPA4350EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, 22V, 5.5V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 38MHz, 22V, 5.5V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4350EA/2K5G4 can be used for catalog matching and distributor lookup.

4-Ch OpAmp, 38MHz, 22V/µs, 5.5V, SSOP Product overview: OPA4350EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, 22V, 5.5V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 38MHz, 22V, 5.5V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4350EA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350EA/2K5G4 - 209495-OPA4350EA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350EA/2K5G4
209495-OPA4350EA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350EA/2K5G4 209495-OPA4350EA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 209495-OPA4350EA/2K5 G4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 22 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 5.2mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 38MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209495-OPA4350EA/2K5G4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 22 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 5.2mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 38MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-OPA4350EA/2K5G4 209495-OPA4350EA/2K5G4
Product Name 38MHz 22V 5.5V SSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350EA/2K5G4
Standards RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.5 to 5.5 volts
Slew Rate 22 V/µs 22 V/µs
Bandwidth 38 MHz 38 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data