The OPA4347EA/250G4 is a quad micropower, rail-to-rail operational amplifier in a 14-pin TSSOP package, designed for low-power applications requiring operation across a supply voltage range of 2.3V to 5.5V. Each channel consumes a maximum quiescent current of 34µA at room temperature and 38µA over temperature, with a bandwidth of 350kHz and slew rate of 0.17V/µs. The input common-mode voltage extends 200mV beyond the rails, and output swing is within 5mV to 125mV of the rails depending on load. It is specified for operation from -55°C to +125°C and features rail-to-rail input and output performance with low offset voltage and high Common-Mode Rejection Ratio.
Micropower Rail-To-Rail Operational Amplifier 14-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 791013-OPA4347EA/250
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Family Name: OPA4347
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Package: 14-TSSOP
Output Current per Channel: 17mA
SR - Slew Rate: 0.17 V/μs
GBP - Gain Bandwidth Product: 350kHz
Dual Supply Voltage (±): 2.3 V ~ 5.5 V, ±1.15 V ~ 2.75 V
Introduction Date: January 01, 2005
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
4-Ch OpAmp GP 350kHz RRO 14TSSOP Product overview: OPA4347EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4347EA/250G4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4347EA/250G4 | 791013-OPA4347EA/250G4 | 687-OPA4347EA/250G4 |
| Product Name | OPA4347 Micropower Rail-To-Rail Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4347EA/250G4 | 350kHz Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.5 to 5.5 volts | |
| VOS | 6 millivolts | 2 millivolts | |
| Quiescent Current (IQ) | 34 microamps | ||
| CMRR | 70 dB |