The OPA4344 is a quad, low-power, rail-to-rail input and output operational amplifier designed for precision, low-power applications using a single supply from 2.5 V to 5.5 V. It is available in a 14-pin SOIC package with a specified operating temperature range of -40°C to 85°C. The amplifier has a gain-bandwidth product of 1 MHz, a slew rate of 0.8 V/µs, and a quiescent current of 150 µA per amplifier at 5.5 V. Input offset voltage is ±1 mV maximum, and output swing is within 1 mV of the rails with a 100 kΩ load. The device supports micro-sized packages and is optimized for driving sampling ADCs and D/A converter outputs.
Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series 14-SOIC -40 to 85
IC OPAMP GP 1MHZ RRO 14SOIC
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA4344UA/2K5G4 | 815-OPA4344UA/2K5G4 |
| Product Name | OPA4344 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series | IC OPAMP GP 1MHZ RRO 14SOIC |
| Standards | RoHS | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | |
| VOS | 1 millivolts | |
| Quiescent Current (IQ) | 250 microamps | |
| CMRR | 76 dB |