Texas Instruments Quad 1MHz TSSOP Operational Amplifier IC OPA4342EA/250G4

Description
Quad Op-Amp, 1MHz BW, 6mV Vos, 4 Ch, TSSOP Product overview: OPA4342EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4342EA/250G4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad Op-Amp, 1MHz BW, 6mV Vos, 4 Ch, TSSOP Product overview: OPA4342EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4342EA/250G4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 1MHz TSSOP Operational Amplifier IC - 687-OPA4342EA/250G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 1MHz TSSOP Operational Amplifier IC
687-OPA4342EA/250G4
Quad 1MHz TSSOP Operational Amplifier IC 687-OPA4342EA/250G4
Quad Op-Amp, 1MHz BW, 6mV Vos, 4 Ch, TSSOP Product overview: OPA4342EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4342EA/250G4 can be used for catalog matching and distributor lookup.

Quad Op-Amp, 1MHz BW, 6mV Vos, 4 Ch, TSSOP Product overview: OPA4342EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4342EA/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4342EA/250G4 - 1083301-OPA4342EA/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4342EA/250G4
1083301-OPA4342EA/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4342EA/250G4 1083301-OPA4342EA/250G4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083301-OPA4342EA/25 0G4 Packaging: Tape and Reel Number of Circuits: 4 Mounting: SMD (SMT) Number of Elements: 4 Bandwidth: 1 MHz Slew Rate: 1 V/µs Gain Bandwidth Product: 1 MHz Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 76 dB Input Bias Current: 10 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Alternative Parts (Cross-Reference): OPA4342EA/250G4OPA43 42EA250G4; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Nominal Supply Current: 1 mA Power Supply Rejection Ratio (PSRR): 90.46 dB Voltage Gain: 124 dB Input Offset Voltage (Vos): 6 mV Nominal Gain Bandwidth Product: 1 MHz Max I/O Voltage: 6 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083301-OPA4342EA/250G4
Packaging: Tape and Reel
Number of Circuits: 4
Mounting: SMD (SMT)
Number of Elements: 4
Bandwidth: 1 MHz
Slew Rate: 1 V/µs
Gain Bandwidth Product: 1 MHz
Number of Channels: 4
Number of Pins: 14
Common Mode Rejection Ratio: 76 dB
Input Bias Current: 10 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Alternative Parts (Cross-Reference): OPA4342EA/250G4OPA4342EA250G4;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 1 mA
Power Supply Rejection Ratio (PSRR): 90.46 dB
Voltage Gain: 124 dB
Input Offset Voltage (Vos): 6 mV
Nominal Gain Bandwidth Product: 1 MHz
Max I/O Voltage: 6 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-OPA4342EA/250G4 1083301-OPA4342EA/250G4
Product Name Quad 1MHz TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4342EA/250G4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts
Slew Rate 1 V/µs 1 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1914818P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μMAX
Number of Pins 8
View Details
Precision Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1726GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8754001CA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 2 MHz
View Details