Manufacturer: Texas Instruments
Win Source Part Number: 1233770-OPA4336EA/25
Series: MicroAmplifier
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 60μV
Family Name: OPA4336
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Output Current per Channel: 5mA
SR - Slew Rate: 0.03 V/μs
GBP - Gain Bandwidth Product: 100kHz
Dual Supply Voltage (±): 2.3 V ~ 5.5 V
Alternative Parts (Cross-Reference): ISL28476FAZ-T7; ISL28476FAZ; ISL28478FAZ;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1233770-OPA4336EA/250G4 |
| Product Name | Electrical Parts - OPA4336EA/250G4 |