The OPA4277 is a quad high-precision operational amplifier with ultralow offset voltage of 10 μV and drift of ±0.1 μV/°C, high open-loop gain of 134 dB, and wide supply range of ±2 V to ±18 V. It operates with a quiescent current of 800 μA per amplifier and is unity-gain stable. The device is available in a 14-pin PDIP package measuring 6.35 mm × 19.30 mm. It features external offset trim pins and is designed for applications requiring high accuracy such as data acquisition, instrumentation, and transmitters.
High Precision Operational Amplifiers 14-PDIP
4-Ch Op Amp GP 1MHz 18V 14-DIP IC Product overview: OPA4277PAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4277PAG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 791011-OPA4277PAG4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: General
Current - Input Bias: 500pA
Voltage - Input Offset: 20μV
Family Name: OPA4277
Categories: Integrated Circuits (ICs)
Operating Supply Current: 790μA
Manufacturer Package: 14-PDIP
Output Current per Channel: 35mA
SR - Slew Rate: 0.8 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4 V ~ 36 V, ±2 V ~ 18 V
Introduction Date: December 08, 2005
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4277PAG4 | 687-OPA4277PAG4 | 791011-OPA4277PAG4 |
| Product Name | OPA4277 High Precision Operational Amplifiers | 1MHz 18V DIP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4277PAG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | |
| VOS | 0.0500 millivolts | 0.0200 millivolts | |
| Quiescent Current (IQ) | 825 microamps | ||
| CMRR | 115 dB |